AVX Corporation Ceramic Capacitors 06035C122KAT4A

Description
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035C122KAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C122KAT4ATR-ND
Ceramic Capacitors 478-06035C122KAT4ATR-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035C122KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035C122KAT4A
Capacitors - Ceramic Capacitors 06035C122KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4550 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4550
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4550
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-06035C122KAT4ATR-ND 06035C122KAT4A 55J4550
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details