Kyocera Corporation Ceramic Capacitors 06035C120J4T2A

Description
12pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035C120J4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C120J4T2ATR-ND
Ceramic Capacitors 478-06035C120J4T2ATR-ND
12pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

12pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C120J4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C120J4T2ACT-ND
Ceramic Capacitors 478-06035C120J4T2ACT-ND
12pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

12pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C120J4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C120J4T2ADKR-ND
Ceramic Capacitors 478-06035C120J4T2ADKR-ND
12pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

12pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 12pF 50V Capacitor
60-06035C120J4T2A
Automotive SMD 12pF 50V Capacitor 60-06035C120J4T2A
Cap Ceramic 12pF 50V X7R 5% Pad SMD 0603 125°C Automotive AEC-Q200 T/R Product overview: 06035C120J4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 12pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 12pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C120J4T2A can be used for catalog matching and distributor lookup.

Cap Ceramic 12pF 50V X7R 5% Pad SMD 0603 125°C Automotive AEC-Q200 T/R Product overview: 06035C120J4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 12pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 12pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C120J4T2A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-06035C120J4T2ATR-ND 478-06035C120J4T2ADKR-ND 60-06035C120J4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 12pF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers