AVX Corporation Ceramic Capacitors - 06035C104KAZ2A 06035C104KAZ2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904623-06035C104KAZ2 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C104KAZ2A/4K, 478-3540-2, 478-3540-1, 06035C104KAZ2A\\4K, 478-3540-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904623-06035C104KAZ2 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C104KAZ2A/4K, 478-3540-2, 478-3540-1, 06035C104KAZ2A\\4K, 478-3540-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C104KAZ2A - 904623-06035C104KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C104KAZ2A
904623-06035C104KAZ2A
Ceramic Capacitors - 06035C104KAZ2A 904623-06035C104KAZ2A
Manufacturer: AVX Corporation Win Source Part Number: 904623-06035C104KAZ2 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C104KAZ2A/4K, 478-3540-2, 478-3540-1, 06035C104KAZ2A\\4K, 478-3540-6

Manufacturer: AVX Corporation
Win Source Part Number: 904623-06035C104KAZ2A
Series: FLEXITERM®
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06035C104KAZ2A/4K, 478-3540-2, 478-3540-1, 06035C104KAZ2A\\4K, 478-3540-6

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H104KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H104KTTR-ND
Ceramic Capacitors 478-KGF15AR71H104KTTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H104KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H104KTDKR-ND
Ceramic Capacitors 478-KGF15AR71H104KTDKR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H104KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H104KTCT-ND
Ceramic Capacitors 478-KGF15AR71H104KTCT-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.1uF Capacitor
60-06035C104KAZ2A
SMD 50V 0.1uF Capacitor 60-06035C104KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H104KT NEW GLOBAL PN 50V 0.1uF A 581-KGF15AR71H104KT Product overview: 06035C104KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C104KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H104KT NEW GLOBAL PN 50V 0.1uF A 581-KGF15AR71H104KT Product overview: 06035C104KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C104KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1243288 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243288
MLCCs - Multilayer Ceramic Capacitors 1243288
KYOCERA AVX 06035C104KAZ2A

KYOCERA AVX 06035C104KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364098 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364098
MLCCs - Multilayer Ceramic Capacitors 1364098
KYOCERA AVX 06035C104KAZ2A

KYOCERA AVX 06035C104KAZ2A

Supplier's Site
Ceramic Capacitors - 06035C104KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C104KAZ2A
Ceramic Capacitors 06035C104KAZ2A
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 10R5937 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
10R5937
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 10R5937
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 29M7986 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
29M7986
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 29M7986
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 12AC3408 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
12AC3408
Cap, 0.1Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 12AC3408
CAP, 0.1µF, 50V, 10%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904623-06035C104KAZ2A 478-KGF15AR71H104KTTR-ND 478-KGF15AR71H104KTDKR-ND 60-06035C104KAZ2A 1243288 06035C104KAZ2A 10R5937 12AC3408
Product Name Ceramic Capacitors - 06035C104KAZ2A Ceramic Capacitors Ceramic Capacitors SMD 50V 0.1uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Cap, 0.1Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers