Kyocera Corporation Capacitors - Ceramic Capacitors 06035C104JAZ2A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330208-06035C104JAZ 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C104JAZ2A/4K,47 8-6343-6,478-6343-2, 478-6343-1,06035C104 JAZ2A\\4K RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330208-06035C104JAZ 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C104JAZ2A/4K,47 8-6343-6,478-6343-2, 478-6343-1,06035C104 JAZ2A\\4K RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330208-06035C104JAZ2A is a ceramic capacitor featuring a capacitance of 0.1 µF and a voltage rating of 50V. It utilizes an X7R dielectric and has a tolerance of ±5%. The capacitor is designed with FLEXITERM® soft termination technology, which enhances its mechanical performance, allowing it to withstand a bend test of up to 5mm without internal cracking. This feature makes it suitable for applications involving high flexure stress, such as automotive and PCB designs subject to vibration and temperature variations. The component operates within a temperature range of -55°C to 125°C and is packaged in a 0603 case size. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The product is RoHS3 compliant and comes in a standard package of 4,000 units.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330208-06035C104JAZ2A is a ceramic capacitor featuring a capacitance of 0.1 µF and a voltage rating of 50V. It utilizes an X7R dielectric and has a tolerance of ±5%. The capacitor is designed with FLEXITERM® soft termination technology, which enhances its mechanical performance, allowing it to withstand a bend test of up to 5mm without internal cracking. This feature makes it suitable for applications involving high flexure stress, such as automotive and PCB designs subject to vibration and temperature variations. The component operates within a temperature range of -55°C to 125°C and is packaged in a 0603 case size. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The product is RoHS3 compliant and comes in a standard package of 4,000 units.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330208-06035C104JAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330208-06035C104JAZ2A
Capacitors - Ceramic Capacitors 1330208-06035C104JAZ2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330208-06035C104JAZ 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C104JAZ2A/4K,47 8-6343-6,478-6343-2, 478-6343-1,06035C104 JAZ2A\\4K RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330208-06035C104JAZ2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: Boardflex Sensitive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06035C104JAZ2A/4K,478-6343-6,478-6343-2,478-6343-1,06035C104JAZ2A\\4K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H104JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H104JTTR-ND
Ceramic Capacitors 478-KGF15AR71H104JTTR-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H104JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H104JTDKR-ND
Ceramic Capacitors 478-KGF15AR71H104JTDKR-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H104JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H104JTCT-ND
Ceramic Capacitors 478-KGF15AR71H104JTCT-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.1uF Capacitor
60-06035C104JAZ2A
SMD 50V 0.1uF Capacitor 60-06035C104JAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H104JT NW G LOB PN 50V 0.1uF X7R A 581-KGF15AR71H104JT Product overview: 06035C104JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C104JAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H104JT NW G LOB PN 50V 0.1uF X7R A 581-KGF15AR71H104JT Product overview: 06035C104JAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C104JAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 09R7949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
09R7949
Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 09R7949
CAP, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8114
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8114
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330208-06035C104JAZ2A 478-KGF15AR71H104JTTR-ND 478-KGF15AR71H104JTDKR-ND 60-06035C104JAZ2A 09R7949 66AH8114
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 50V 0.1uF Capacitor Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum - Polymer Capacitors - 1572-337XMPL2R5MG19CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details