AVX Corporation Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06035C104JAT2A.

Description
MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 30AC2634 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
30AC2634
Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 30AC2634
MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2634
Product Name Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers