Kyocera Corporation Cap, Mlcc, X7R, 0.1Uf, 50V, 0603; Capacitance Kyocera Avx 06035C104J4Z2A

Description
CAP, MLCC, X7R, 0.1UF, 50V, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm; MSL:-RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.1UF, 50V, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.1Uf, 50V, 0603; Capacitance Kyocera Avx - 09R7952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 50V, 0603; Capacitance Kyocera Avx
09R7952
Cap, Mlcc, X7R, 0.1Uf, 50V, 0603; Capacitance Kyocera Avx 09R7952
CAP, MLCC, X7R, 0.1UF, 50V, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm; MSL:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 50V, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.1UF 50V X7R 0603 - 66-06035C104J4Z2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X7R 0603
66-06035C104J4Z2A
CAP CER 0.1UF 50V X7R 0603 66-06035C104J4Z2A
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - 06035C104J4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C104J4Z2A
Ceramic Capacitors 06035C104J4Z2A
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 09R7952 66-06035C104J4Z2A 06035C104J4Z2A
Product Name Cap, Mlcc, X7R, 0.1Uf, 50V, 0603; Capacitance Kyocera Avx CAP CER 0.1UF 50V X7R 0603 Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Packing Method Tape Reel Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers