AVX Corporation Ceramic Capacitors 06035C102KAZ2A

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF15AR71H102KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H102KTDKR-ND
Ceramic Capacitors 478-KGF15AR71H102KTDKR-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H102KTTR-ND
Ceramic Capacitors 478-KGF15AR71H102KTTR-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H102KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H102KTCT-ND
Ceramic Capacitors 478-KGF15AR71H102KTCT-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1000pF Capacitor
60-06035C102KAZ2A
SMD 50V 1000pF Capacitor 60-06035C102KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H102KT NEW GLOBAL PN 50V 1000pF A 581-KGF15AR71H102KT Product overview: 06035C102KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C102KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H102KT NEW GLOBAL PN 50V 1000pF A 581-KGF15AR71H102KT Product overview: 06035C102KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C102KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983245 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983245
MLCCs - Multilayer Ceramic Capacitors 6983245
KYOCERA AVX 06035C102KAZ2A

KYOCERA AVX 06035C102KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983245P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983245P
MLCCs - Multilayer Ceramic Capacitors 6983245P
KYOCERA AVX 06035C102KAZ2A

KYOCERA AVX 06035C102KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676683 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676683
MLCCs - Multilayer Ceramic Capacitors 1676683
KYOCERA AVX 06035C102KAZ2A

KYOCERA AVX 06035C102KAZ2A

Supplier's Site
Ceramic Capacitors - 06035C102KAZ2A - 904622-06035C102KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C102KAZ2A
904622-06035C102KAZ2A
Ceramic Capacitors - 06035C102KAZ2A 904622-06035C102KAZ2A
Manufacturer: AVX Corporation Win Source Part Number: 904622-06035C102KAZ2 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-3526-1, 478-3526-2, 478-3526-6, 06035C102KAZ2A/4K, 06035C102KAZ2A\\4K

Manufacturer: AVX Corporation
Win Source Part Number: 904622-06035C102KAZ2A
Series: FLEXITERM®
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-3526-1, 478-3526-2, 478-3526-6, 06035C102KAZ2A/4K, 06035C102KAZ2A\\4K

Buy Now Datasheet
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3187 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3187
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3187
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Flexiterm Series, 1000 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 39K0162 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 1000 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
39K0162
Multilayer Ceramic Capacitor, Flexiterm Series, 1000 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 39K0162
Multilayer Ceramic Capacitor, FLEXITERM Series, 1000 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 1000 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4455
Cap, 1000Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4455
CAP, 1000PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035C102KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C102KAZ2A
Ceramic Capacitors 06035C102KAZ2A
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF15AR71H102KTDKR-ND 478-KGF15AR71H102KTTR-ND 60-06035C102KAZ2A 6983245 6983245P 904622-06035C102KAZ2A 66M3187 39K0162 13AC4455 06035C102KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 1000pF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 06035C102KAZ2A Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 1000 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 1000Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details