Kyocera Corporation SMD 50V 8.2pF Capacitor 06035A8R2CAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H8R2CT NEW GLOBAL PN 50V 8.2pF A 581-KGM15ACG1H8R2CT Product overview: 06035A8R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 8.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A8R2CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H8R2CT NEW GLOBAL PN 50V 8.2pF A 581-KGM15ACG1H8R2CT Product overview: 06035A8R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 8.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A8R2CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 8.2pF Capacitor
60-06035A8R2CAT2A
SMD 50V 8.2pF Capacitor 60-06035A8R2CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H8R2CT NEW GLOBAL PN 50V 8.2pF A 581-KGM15ACG1H8R2CT Product overview: 06035A8R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 8.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A8R2CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H8R2CT NEW GLOBAL PN 50V 8.2pF A 581-KGM15ACG1H8R2CT Product overview: 06035A8R2CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 8.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 8.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A8R2CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035A8R2CAT2A - 1000257-06035A8R2CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A8R2CAT2A
1000257-06035A8R2CAT2A
Ceramic Capacitors - 06035A8R2CAT2A 1000257-06035A8R2CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000257-06035A8R2CAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000257-06035A8R2CAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 8.2pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx - 94W2885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx
94W2885
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx 94W2885
CAPACITOR, CERAMIC, 8.2PF, 50V, C0G/NP0, 0.25PF, 0603; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 8.2PF, 50V, C0G/NP0, 0.25PF, 0603; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8110
Cap, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8110
CAP, 8.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 8.2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 03H3533 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
03H3533
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 03H3533
CAPACITOR, CERAMIC, 8.2PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 8.2PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A8R2CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A8R2CAT2A
Ceramic Capacitors 06035A8R2CAT2A
CAP CER 8.2PF 50V C0G/NP0 0603

CAP CER 8.2PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035A8R2CAT2A 1000257-06035A8R2CAT2A 94W2885 66AH8110 06035A8R2CAT2A
Product Name SMD 50V 8.2pF Capacitor Ceramic Capacitors - 06035A8R2CAT2A Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0603; Capacitance Kyocera Avx Cap, 8.2Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF
WVAC 50 to ? volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers