Kyocera Corporation Ceramic Capacitors 06035A8R0DAT2A

Description
CAP CER 8PF 50V NP0 0603
Request a Quote Datasheet
Description
CAP CER 8PF 50V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035A8R0DAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A8R0DAT2ACT-ND
Ceramic Capacitors 478-06035A8R0DAT2ACT-ND
CAP CER 8PF 50V NP0 0603

CAP CER 8PF 50V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035A8R0DAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A8R0DAT2ATR-ND
Ceramic Capacitors 478-06035A8R0DAT2ATR-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035A8R0DAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A8R0DAT2ADKR-ND
Ceramic Capacitors 478-06035A8R0DAT2ADKR-ND
CAP CER 8PF 50V NP0 0603

CAP CER 8PF 50V NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06035A8R0DAT2ACT-ND 478-06035A8R0DAT2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details