CAP, 82PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, MLCC, C0G, 82PF, 50V, 0603; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
CAP, MLCC, C0G, 82PF, 50V, 0603; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66AH8111 | 55J4502 |
| Product Name | Cap, 82Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx | Cap, Mlcc, C0G, 82Pf, 50V, 0603; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel |