Kyocera Corporation Cap, 6.8Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 06035A6R8DAT2A

Description
CAP, 6.8PF, 50V, MLCC, 0603; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 6.8PF, 50V, MLCC, 0603; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 6.8Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 55J4456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
55J4456
Cap, 6.8Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 55J4456
CAP, 6.8PF, 50V, MLCC, 0603; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 6.8PF, 50V, MLCC, 0603; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8346
Cap, 6.8Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8346
CAP, 6.8PF, 50V, MLCC, 0603; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 6.8PF, 50V, MLCC, 0603; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J4456
Product Name Cap, 6.8Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers