Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035A681JAT2A

Description
KYOCERA AVX 06035A681JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A681JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356249 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356249
MLCCs - Multilayer Ceramic Capacitors 1356249
KYOCERA AVX 06035A681JAT2A

KYOCERA AVX 06035A681JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349661
MLCCs - Multilayer Ceramic Capacitors 1349661
KYOCERA AVX 06035A681JAT2A

KYOCERA AVX 06035A681JAT2A

Supplier's Site
Ceramic Capacitors - 06035A681JAT2A - 904619-06035A681JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A681JAT2A
904619-06035A681JAT2A
Ceramic Capacitors - 06035A681JAT2A 904619-06035A681JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904619-06035A681JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 680 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035A681JAT2A/4K, 06035A681JAT2A\\4K, 478-1185-2, 478-1185-1, 478-1185-6

Manufacturer: AVX Corporation
Win Source Part Number: 904619-06035A681JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 680 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06035A681JAT2A/4K, 06035A681JAT2A\\4K, 478-1185-2, 478-1185-1, 478-1185-6

Buy Now Datasheet
CAP CER 680PF 50V C0G/NP0 0603 - 66-06035A681JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 680PF 50V C0G/NP0 0603
66-06035A681JAT2A
CAP CER 680PF 50V C0G/NP0 0603 66-06035A681JAT2A
CAP CER 680PF 50V C0G/NP0 0603

CAP CER 680PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - 06035A681JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A681JAT2A
Ceramic Capacitors 06035A681JAT2A
CAP CER 680PF 50V C0G/NP0 0603

CAP CER 680PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 91C4157 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
91C4157
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 91C4157
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 87W8286 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
87W8286
Smd Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 87W8286
SMD Multilayer Ceramic Capacitor, 680 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 680 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 680Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx - 04X9329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx
04X9329
Cap, 680Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx 04X9329
CAP, 680PF, 50V, 5%, C0G, 0603, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 680PF, 50V, 5%, C0G, 0603, REEL; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356249 904619-06035A681JAT2A 66-06035A681JAT2A 06035A681JAT2A 91C4157 87W8286 04X9329
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 06035A681JAT2A CAP CER 680PF 50V C0G/NP0 0603 Ceramic Capacitors Ceramic Capacitor 680Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 680Pf, 50V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition; Ceramic Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details