Kyocera Corporation Ceramic Capacitors 06035A680JAT4A

Description
CAP CER 68PF 50V C0G/NP0 0603
Datasheet
Description
CAP CER 68PF 50V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A680JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A680JAT4A
Ceramic Capacitors 06035A680JAT4A
CAP CER 68PF 50V C0G/NP0 0603

CAP CER 68PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0586 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
30H0586
Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 30H0586
CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP CER 68PF 50V C0G/NP0 0603 - 66-06035A680JAT4A - Utmel Electronic Limited
Hong Kong, China
CAP CER 68PF 50V C0G/NP0 0603
66-06035A680JAT4A
CAP CER 68PF 50V C0G/NP0 0603 66-06035A680JAT4A
CAP CER 68PF 50V C0G/NP0 0603

CAP CER 68PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A680JAT4A 30H0586 66-06035A680JAT4A
Product Name Ceramic Capacitors Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx CAP CER 68PF 50V C0G/NP0 0603
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers