Kyocera Corporation Ceramic Capacitors 06035A5R6KAT2A

Description
5.6pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A5R6KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A5R6KAT2A-ND
Ceramic Capacitors 06035A5R6KAT2A-ND
5.6pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.6pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 5.6Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx - 55J4426 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5.6Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
55J4426
Capacitor Ceramic 5.6Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 55J4426
CAPACITOR CERAMIC 5.6PF 50V, C0G, 10%, 0603; Capacitance:5.6pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 5.6PF 50V, C0G, 10%, 0603; Capacitance:5.6pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035A5R6KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A5R6KAT2A
Capacitors - Ceramic Capacitors 06035A5R6KAT2A
CAP CER 5.6PF 50V NP0 0603

CAP CER 5.6PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A5R6KAT2A-ND 55J4426 06035A5R6KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 5.6Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers