Kyocera Corporation Ceramic Capacitors - 06035A5R6CAT2A 06035A5R6CAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000255-06035A5R6CAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 5.6pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000255-06035A5R6CAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 5.6pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A5R6CAT2A - 1000255-06035A5R6CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A5R6CAT2A
1000255-06035A5R6CAT2A
Ceramic Capacitors - 06035A5R6CAT2A 1000255-06035A5R6CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000255-06035A5R6CAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 5.6pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000255-06035A5R6CAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 5.6pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Ceramic Capacitors - 06035A5R6CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A5R6CAT2A
Ceramic Capacitors 06035A5R6CAT2A
CAP CER 5.6PF 50V C0G/NP0 0603

CAP CER 5.6PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor, Ceramic, 5.6Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 66H7623 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 5.6Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
66H7623
Capacitor, Ceramic, 5.6Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 66H7623
CAPACITOR, CERAMIC, 5.6PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 5.6PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 5.6 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9197 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 5.6 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9197
Smd Multilayer Ceramic Capacitor, 5.6 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9197
SMD Multilayer Ceramic Capacitor, 5.6 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 5.6 pF, 0.25pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-06035A5R6CAT2A - Utmel Electronic Limited
Hong Kong, China
0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-06035A5R6CAT2A
0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-06035A5R6CAT2A
0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000255-06035A5R6CAT2A 06035A5R6CAT2A 66H7623 95W9197 17928-06035A5R6CAT2A
Product Name Ceramic Capacitors - 06035A5R6CAT2A Ceramic Capacitors Capacitor, Ceramic, 5.6Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 5.6 Pf, 0.25Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers