AVX Corporation Ceramic Capacitors 06035A500JAT2A

Description
50pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
50pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10324-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10324-6-ND
Ceramic Capacitors 478-10324-6-ND
50pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

50pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10324-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10324-2-ND
Ceramic Capacitors 478-10324-2-ND
50pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

50pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10324-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10324-1-ND
Ceramic Capacitors 478-10324-1-ND
50pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

50pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 50Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4427 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 50Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4427
Ceramic Capacitor 50Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4427
CERAMIC CAPACITOR 50PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:50pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 50PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:50pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 50Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx - 94W2883 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 50Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx
94W2883
Ceramic Capacitor 50Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 94W2883
CERAMIC CAPACITOR 50PF 50V, C0G, 5%, 0603; Capacitance:50pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 50PF 50V, C0G, 5%, 0603; Capacitance:50pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A500JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A500JAT2A
Ceramic Capacitors 06035A500JAT2A
CAP CER 50PF 50V NP0 0603

CAP CER 50PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10324-6-ND 478-10324-2-ND 55J4427 06035A500JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 50Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers