Kyocera Corporation Ceramic Capacitors 06035A4R7KAT2A

Description
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11820-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11820-1-ND
Ceramic Capacitors 478-11820-1-ND
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11820-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11820-6-ND
Ceramic Capacitors 478-11820-6-ND
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11820-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11820-2-ND
Ceramic Capacitors 478-11820-2-ND
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 4.7Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 22K2994 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
22K2994
Ceramic Capacitor 4.7Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 22K2994
CERAMIC CAPACITOR 4.7PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11820-1-ND 478-11820-6-ND 22K2994
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4.7Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1211-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details