Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035A4R7CAT2A

Description
KYOCERA AVX 06035A4R7CAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A4R7CAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356289 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356289
MLCCs - Multilayer Ceramic Capacitors 1356289
KYOCERA AVX 06035A4R7CAT2A

KYOCERA AVX 06035A4R7CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349654 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349654
MLCCs - Multilayer Ceramic Capacitors 1349654
KYOCERA AVX 06035A4R7CAT2A

KYOCERA AVX 06035A4R7CAT2A

Supplier's Site
Cap, 4.7Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 50AH3281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
50AH3281
Cap, 4.7Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 50AH3281
CAP, 4.7PF, 50V, MLCC, 0603; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7PF, 50V, MLCC, 0603; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A4R7CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A4R7CAT2A
Ceramic Capacitors 06035A4R7CAT2A
CAP CER 4.7PF 50V C0G/NP0 0603

CAP CER 4.7PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1356289 50AH3281 06035A4R7CAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed
Capacitance Range 4.70E-6 microF 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers