Kyocera Corporation Ceramic Capacitors 06035A4R3JAT2A

Description
4.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A4R3JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A4R3JAT2A-ND
Ceramic Capacitors 06035A4R3JAT2A-ND
4.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 4.3Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J4395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4.3Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J4395
Capacitor Ceramic 4.3Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J4395
CAPACITOR CERAMIC 4.3PF 50V, C0G, 5%, 0603; Capacitance:4.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4.3PF 50V, C0G, 5%, 0603; Capacitance:4.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06035A4R3JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035A4R3JAT2A
Capacitors - Ceramic Capacitors 06035A4R3JAT2A
CAP CER 4.3PF 50V NP0 0603

CAP CER 4.3PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A4R3JAT2A-ND 55J4395 06035A4R3JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 4.3Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details