AVX Corporation Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 06035A471J4T2A

Description
CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx - 10R5935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx
10R5935
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 10R5935
CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 09R1763 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
09R1763
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 09R1763
CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A471J4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A471J4T2A
Ceramic Capacitors 06035A471J4T2A
CAP CER 470PF 50V C0G/NP0 0603

CAP CER 470PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 10R5935 06035A471J4T2A
Product Name Capacitor Ceramic 470Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers