AVX Corporation Ceramic Capacitor 47Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035A470KAT2A.

Description
CERAMIC CAPACITOR 47PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 47PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 47Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5470 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5470
Ceramic Capacitor 47Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5470
CERAMIC CAPACITOR 47PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5470
Product Name Ceramic Capacitor 47Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers