AVX Corporation Capacitor, Ceramic, 47Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx 06035A470FAT2A.

Description
CAPACITOR, CERAMIC, 47PF, 50V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, CERAMIC, 47PF, 50V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 47Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 28AC6183 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 47Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx
28AC6183
Capacitor, Ceramic, 47Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx 28AC6183
CAPACITOR, CERAMIC, 47PF, 50V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 47PF, 50V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6183
Product Name Capacitor, Ceramic, 47Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details