Kyocera Corporation Ceramic Capacitors 06035A431JAT2A

Description
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A431JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A431JAT2A-ND
Ceramic Capacitors 06035A431JAT2A-ND
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

430pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035A431JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A431JAT2A
Capacitors - Ceramic Capacitors 06035A431JAT2A
CAP CER 430PF 50V NP0 0603

CAP CER 430PF 50V NP0 0603

Supplier's Site
Ceramic Capacitor 430Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4406 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 430Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4406
Ceramic Capacitor 430Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4406
CERAMIC CAPACITOR 430PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:430pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 430PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:430pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035A431JAT2A-ND 06035A431JAT2A 55J4406
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 430Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details