AVX Corporation Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 06035A3R9CAT2A.

Description
CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 28AC6179 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
28AC6179
Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 28AC6179
CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 3.9PF, 50V, C0G/NP0, 0.25PF, 0603, FULL REEL; Capacitance:3.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6179
Product Name Capacitor, Ceramic, 3.9Pf, 50V, C0G/np0, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details