Kyocera Corporation Ceramic Capacitors 06035A3R3JAT2A

Description
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035A3R3JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A3R3JAT2ATR-ND
Ceramic Capacitors 478-06035A3R3JAT2ATR-ND
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035A3R3JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A3R3JAT2ADKR-ND
Ceramic Capacitors 478-06035A3R3JAT2ADKR-ND
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035A3R3JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A3R3JAT2ACT-ND
Ceramic Capacitors 478-06035A3R3JAT2ACT-ND
3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A3R3JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A3R3JAT2A
Ceramic Capacitors 06035A3R3JAT2A
CAP CER 3.3PF 50V NP0 0603

CAP CER 3.3PF 50V NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 3.3Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4337 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4337
Ceramic Capacitor 3.3Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4337
CERAMIC CAPACITOR 3.3PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-06035A3R3JAT2ATR-ND 478-06035A3R3JAT2ADKR-ND 06035A3R3JAT2A 55J4337
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3.3Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details