Kyocera Corporation Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035A330KAT2A

Description
CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 02H6017 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
02H6017
Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 02H6017
CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx - 94W2879 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
94W2879
Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 94W2879
CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 10%, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 33 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9189 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 33 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9189
Smd Multilayer Ceramic Capacitor, 33 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9189
SMD Multilayer Ceramic Capacitor, 33 pF, 10%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 33 pF, 10%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 33Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Kyocera Avx - 05AC9646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Kyocera Avx
05AC9646
Cap, 33Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Kyocera Avx 05AC9646
CAP, 33PF, 50V, 10%, C0G, 0603, REEL; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 33PF, 50V, 10%, C0G, 0603, REEL; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 33PF 50V C0G/NP0 0603 - 66-06035A330KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 33PF 50V C0G/NP0 0603
66-06035A330KAT2A
CAP CER 33PF 50V C0G/NP0 0603 66-06035A330KAT2A
CAP CER 33PF 50V C0G/NP0 0603

CAP CER 33PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 02H6017 94W2879 95W9189 05AC9646 66-06035A330KAT2A
Product Name Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 33Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 33 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 33Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Kyocera Avx CAP CER 33PF 50V C0G/NP0 0603
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Packing Method Tape Reel Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers