Kyocera Corporation CAP CER 33PF 50V C0G/NP0 0603 06035A330GAT2A

Description
CAP CER 33PF 50V C0G/NP0 0603
Datasheet
Description
CAP CER 33PF 50V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 33PF 50V C0G/NP0 0603 - 66-06035A330GAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 33PF 50V C0G/NP0 0603
66-06035A330GAT2A
CAP CER 33PF 50V C0G/NP0 0603 66-06035A330GAT2A
CAP CER 33PF 50V C0G/NP0 0603

CAP CER 33PF 50V C0G/NP0 0603

Supplier's Site
Cap, Mlcc, C0G, 33Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 33Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8333
Cap, Mlcc, C0G, 33Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8333
CAP, MLCC, C0G, 33PF, 50V, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 33PF, 50V, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-06035A330GAT2A 96Y8333
Product Name CAP CER 33PF 50V C0G/NP0 0603 Cap, Mlcc, C0G, 33Pf, 50V, 0603; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details