Kyocera Corporation Ceramic Capacitors 06035A330DAT2A

Description
33pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
33pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A330DAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A330DAT2A-ND
Ceramic Capacitors 06035A330DAT2A-ND
33pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,33Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx - 55J4355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx
55J4355
Capacitor,ceramic,33Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx 55J4355
Capacitor,Ceramic,33 pF,50VDC,.5-pF Tol,.5+pf Tol RoHS Compliant: Yes

Capacitor,Ceramic,33pF,50VDC,.5-pF Tol,.5+pf Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035A330DAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035A330DAT2A
Capacitors - Ceramic Capacitors 06035A330DAT2A
CAP CER 33PF 50V C0G/NP0 0603

CAP CER 33PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A330DAT2A-ND 55J4355 06035A330DAT2A
Product Name Ceramic Capacitors Capacitor,ceramic,33Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details