Kyocera Corporation Ceramic Capacitors 06035A301GAT2A

Description
300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10310-1-ND
Ceramic Capacitors 478-10310-1-ND
300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10310-6-ND
Ceramic Capacitors 478-10310-6-ND
300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10310-2-ND
Ceramic Capacitors 478-10310-2-ND
300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 300Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 300Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8332
Cap, Mlcc, C0G, 300Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8332
CAP, MLCC, C0G, 300PF, 50V, 0603; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, C0G, 300PF, 50V, 0603; Capacitance:300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10310-1-ND 478-10310-6-ND 96Y8332
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 300Pf, 50V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details