Kyocera Corporation Ceramic Capacitors 06035A2R0C4T2A

Description
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A2R0C4T2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A2R0C4T2A-ND
Ceramic Capacitors 06035A2R0C4T2A-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035A2R0C4T2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A2R0C4T2A
Capacitors - Ceramic Capacitors 06035A2R0C4T2A
CAP CER 2PF 50V NP0 0603

CAP CER 2PF 50V NP0 0603

Supplier's Site
Ceramic Capacitors - 06035A2R0C4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A2R0C4T2A
Ceramic Capacitors 06035A2R0C4T2A
CAP CER 2PF 50V NP0 0603

CAP CER 2PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 06035A2R0C4T2A-ND 06035A2R0C4T2A 06035A2R0C4T2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers