Kyocera Corporation Ceramic Capacitors 06035A270DAT2A

Description
27pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A270DAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A270DAT2A-ND
Ceramic Capacitors 06035A270DAT2A-ND
27pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035A270DAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035A270DAT2A
Capacitors - Ceramic Capacitors 06035A270DAT2A
CAP CER 27PF 50V NP0 0603

CAP CER 27PF 50V NP0 0603

Supplier's Site
Capacitor,ceramic,27Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx - 55J4318 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,27Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx
55J4318
Capacitor,ceramic,27Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx 55J4318
Capacitor,Ceramic,27 pF,50VDC,.5-pF Tol,.5+pf Tol RoHS Compliant: Yes

Capacitor,Ceramic,27pF,50VDC,.5-pF Tol,.5+pf Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035A270DAT2A-ND 06035A270DAT2A 55J4318
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,27Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers