Kyocera Corporation Ceramic Capacitors 06035A240JAT2A

Description
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10304-2-ND
Ceramic Capacitors 478-10304-2-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10304-1-ND
Ceramic Capacitors 478-10304-1-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10304-6-ND
Ceramic Capacitors 478-10304-6-ND
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 24Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 95C0716 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 24Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
95C0716
Ceramic Capacitor 24Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 95C0716
CERAMIC CAPACITOR 24PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:24pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 24PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:24pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10304-2-ND 478-10304-6-ND 95C0716
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 24Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details