Kyocera Corporation Ceramic Capacitor 220Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035A221KAT2A

Description
CERAMIC CAPACITOR 220PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 220PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4308 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4308
Ceramic Capacitor 220Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4308
CERAMIC CAPACITOR 220PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8096
Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8096
CAP, 220PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 220PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J4308 66AH8096
Product Name Ceramic Capacitor 220Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers