AVX Corporation Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx 06035A220GAT2A.

Description
CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx - 30AC2633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx
30AC2633
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx 30AC2633
CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2633
Product Name Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details