Kyocera Corporation Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx 06035A220GAT2A

Description
CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx - 55J4299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx
55J4299
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx 55J4299
CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8095
Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8095
CAP, 22PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8319 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8319
Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8319
CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 22PF, 50V, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J4299 66AH8095
Product Name Cap, Mlcc, C0G, 22Pf, 50V, 0603; Capacitance Kyocera Avx Cap, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers