Kyocera Corporation Ceramic Capacitors 06035A220DAT2A

Description
22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A220DAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A220DAT2A-ND
Ceramic Capacitors 06035A220DAT2A-ND
22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035A220DAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A220DAT2A
Capacitors - Ceramic Capacitors 06035A220DAT2A
CAP CER 22PF 50V NP0 0603

CAP CER 22PF 50V NP0 0603

Supplier's Site
Capacitor,ceramic,22Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx - 55J4297 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx
55J4297
Capacitor,ceramic,22Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx 55J4297
Capacitor,Ceramic,22 pF,50VDC,.5-pF Tol,.5+pf Tol RoHS Compliant: Yes

Capacitor,Ceramic,22pF,50VDC,.5-pF Tol,.5+pf Tol RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A220DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A220DAT2A
Ceramic Capacitors 06035A220DAT2A
CAP CER 22PF 50V NP0 0603

CAP CER 22PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06035A220DAT2A-ND 06035A220DAT2A 55J4297 06035A220DAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,22Pf,50Vdc,.5-Pf Tol,.5+Pf Tol Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers