Kyocera Corporation Ceramic Capacitors 06035A201KAT2A

Description
CAP CER 200PF 50V NP0 0603
Request a Quote Datasheet
Description
CAP CER 200PF 50V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035A201KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A201KAT2ACT-ND
Ceramic Capacitors 478-06035A201KAT2ACT-ND
CAP CER 200PF 50V NP0 0603

CAP CER 200PF 50V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035A201KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A201KAT2ATR-ND
Ceramic Capacitors 478-06035A201KAT2ATR-ND
200pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035A201KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A201KAT2ADKR-ND
Ceramic Capacitors 478-06035A201KAT2ADKR-ND
CAP CER 200PF 50V NP0 0603

CAP CER 200PF 50V NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035A201KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035A201KAT2A
Capacitors - Ceramic Capacitors 06035A201KAT2A
CAP CER 200PF 50V NP0 0603

CAP CER 200PF 50V NP0 0603

Supplier's Site
Capacitor Ceramic 200Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx - 70K6933 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 200Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
70K6933
Capacitor Ceramic 200Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 70K6933
CAPACITOR CERAMIC 200PF 50V, C0G, 10%, 0603; Capacitance:200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 200PF 50V, C0G, 10%, 0603; Capacitance:200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-06035A201KAT2ACT-ND 478-06035A201KAT2ADKR-ND 06035A201KAT2A 70K6933
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 200Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details