Kyocera Corporation Ceramic Capacitors 06035A201FAT2A

Description
200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Description
200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 200pF 50V, C0G, 1%, 0603 from Kyocera AVX is a high-stability capacitor suitable for various electronic applications. It features a C0G (NP0) dielectric, known for its excellent temperature stability with a capacitance change of ±30ppm/°C over a temperature range of -55°C to +125°C. The capacitor has a capacitance tolerance of ±1%, ensuring precise performance in circuits. With a rated voltage of 50V, it is designed for reliable operation in demanding environments. The component is packaged in a 0603 case size and is available in full reel packaging, making it convenient for automated assembly processes. This capacitor is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 200pF 50V, C0G, 1%, 0603 from Kyocera AVX is a high-stability capacitor suitable for various electronic applications. It features a C0G (NP0) dielectric, known for its excellent temperature stability with a capacitance change of ±30ppm/°C over a temperature range of -55°C to +125°C. The capacitor has a capacitance tolerance of ±1%, ensuring precise performance in circuits. With a rated voltage of 50V, it is designed for reliable operation in demanding environments. The component is packaged in a 0603 case size and is available in full reel packaging, making it convenient for automated assembly processes. This capacitor is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6030-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6030-2-ND
Ceramic Capacitors 478-6030-2-ND
200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6030-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6030-6-ND
Ceramic Capacitors 478-6030-6-ND
200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6030-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6030-1-ND
Ceramic Capacitors 478-6030-1-ND
200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 200Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4292 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 200Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
55J4292
Ceramic Capacitor 200Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 55J4292
CERAMIC CAPACITOR 200PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 200PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 200Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx - 60R6223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 200Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx
60R6223
Capacitor Ceramic 200Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx 60R6223
CAPACITOR CERAMIC 200PF 50V, C0G, 1%, 0603; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 200PF 50V, C0G, 1%, 0603; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 200 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9182 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 200 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9182
Multilayer Ceramic Capacitor, 200 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9182
Multilayer Ceramic Capacitor, 200 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 200 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8093
Cap, 200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8093
CAP, 200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 06035A201FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A201FAT2A
Ceramic Capacitors 06035A201FAT2A
CAP CER 200PF 50V C0G/NP0 0603

CAP CER 200PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6030-2-ND 478-6030-6-ND 55J4292 60R6223 95W9182 66AH8093 06035A201FAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 200Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx Capacitor Ceramic 200Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 200 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details