Kyocera Corporation Ceramic Capacitors 06035A200JAT4A

Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A200JAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A200JAT4A-ND
Ceramic Capacitors 06035A200JAT4A-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 20Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4290 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4290
Capacitor Ceramic 20Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4290
CAPACITOR CERAMIC 20PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06035A200JAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035A200JAT4A
Capacitors - Ceramic Capacitors 06035A200JAT4A
CAP CER 20PF 50V C0G/NP0 0603

CAP CER 20PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A200JAT4A-ND 55J4290 06035A200JAT4A
Product Name Ceramic Capacitors Capacitor Ceramic 20Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details