CAP, MLCC, C0G, 1.2PF, 50V, 0603; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 96Y8300 |
| Product Name | Cap, Mlcc, C0G, 1.2Pf, 50V, 0603; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |