CAP, 18PF, 50V, MLCC, 0603; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes
CAP, 18PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 18PF 50V C0G/NP0 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 96Y8314 | 66AH8089 | 06035A180JAT4A |
| Product Name | Cap, 18Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx | Cap, 18Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts |