Kyocera Corporation SMD 50V 18pF Capacitor 06035A180FAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H180FT NEW GLOBAL PN 50V 18pF C A 581-KGM15ACG1H180FT Product overview: 06035A180FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A180FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H180FT NEW GLOBAL PN 50V 18pF C A 581-KGM15ACG1H180FT Product overview: 06035A180FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A180FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 18pF Capacitor
60-06035A180FAT2A
SMD 50V 18pF Capacitor 60-06035A180FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H180FT NEW GLOBAL PN 50V 18pF C A 581-KGM15ACG1H180FT Product overview: 06035A180FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A180FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H180FT NEW GLOBAL PN 50V 18pF C A 581-KGM15ACG1H180FT Product overview: 06035A180FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A180FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035A180FAT2A - 853320-06035A180FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A180FAT2A
853320-06035A180FAT2A
Ceramic Capacitors - 06035A180FAT2A 853320-06035A180FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853320-06035A180FAT2 A Features: 18 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10293-6, 478-10293-2, Q2679252, 478-10293-1, 06035A180FAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 853320-06035A180FAT2A
Features: 18 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10293-6, 478-10293-2, Q2679252, 478-10293-1, 06035A180FAT2A-ND

Buy Now Datasheet
CAP CER 18PF 50V C0G/NP0 0603 - 66-06035A180FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 50V C0G/NP0 0603
66-06035A180FAT2A
CAP CER 18PF 50V C0G/NP0 0603 66-06035A180FAT2A
CAP CER 18PF 50V C0G/NP0 0603

CAP CER 18PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - 06035A180FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A180FAT2A
Ceramic Capacitors 06035A180FAT2A
CAP CER 18PF 50V C0G/NP0 0603

CAP CER 18PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Mlcc, C0G, 18Pf, 50V, 0603; Capacitance Kyocera Avx - 55J4256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 18Pf, 50V, 0603; Capacitance Kyocera Avx
55J4256
Cap, Mlcc, C0G, 18Pf, 50V, 0603; Capacitance Kyocera Avx 55J4256
CAP, MLCC, C0G, 18PF, 50V, 0603; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 18PF, 50V, 0603; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035A180FAT2A 853320-06035A180FAT2A 66-06035A180FAT2A 06035A180FAT2A 55J4256
Product Name SMD 50V 18pF Capacitor Ceramic Capacitors - 06035A180FAT2A CAP CER 18PF 50V C0G/NP0 0603 Ceramic Capacitors Cap, Mlcc, C0G, 18Pf, 50V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-225SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details