AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06035A151FAT2A

Description
KYOCERA AVX 06035A151FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A151FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356239 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356239
MLCCs - Multilayer Ceramic Capacitors 1356239
KYOCERA AVX 06035A151FAT2A

KYOCERA AVX 06035A151FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349614 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349614
MLCCs - Multilayer Ceramic Capacitors 1349614
KYOCERA AVX 06035A151FAT2A

KYOCERA AVX 06035A151FAT2A

Supplier's Site
Ceramic Capacitors - 06035A151FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A151FAT2A
Ceramic Capacitors 06035A151FAT2A
CAP CER 150PF 50V NP0 0603

CAP CER 150PF 50V NP0 0603

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 150 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9178 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 150 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9178
Smd Multilayer Ceramic Capacitor, 150 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9178
SMD Multilayer Ceramic Capacitor, 150 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 150 pF, 1%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 150Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4243 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 150Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx
55J4243
Capacitor, Ceramic, 150Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx 55J4243
CAPACITOR, CERAMIC, 150PF, 50V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 150PF, 50V, C0G/NP0, 1%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 92AH6332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
92AH6332
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 92AH6332
CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356239 06035A151FAT2A 95W9178 55J4243 92AH6332
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 150 Pf, 1%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic, 150Pf, 50V, C0G/np0, 1%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details