CERAMIC CAPACITOR 15PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
CAP CER 15PF 50V C0G/NP0 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 08J4989 | 06035A150KAT2A |
| Product Name | Ceramic Capacitor 15Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts |
| Packing Method | Tape Reel |