Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035A150JAT2A

Description
KYOCERA AVX 06035A150JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A150JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356314 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356314
MLCCs - Multilayer Ceramic Capacitors 1356314
KYOCERA AVX 06035A150JAT2A

KYOCERA AVX 06035A150JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349613 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349613
MLCCs - Multilayer Ceramic Capacitors 1349613
KYOCERA AVX 06035A150JAT2A

KYOCERA AVX 06035A150JAT2A

Supplier's Site
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx - 17C6475 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx
17C6475
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 17C6475
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 09J2472 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
09J2472
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 09J2472
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 59M4152 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
59M4152
Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 59M4152
SMD Multilayer Ceramic Capacitor, 15 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 15 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06035A150JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06035A150JAT2A
50V 15pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 15pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 06035A150JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A150JAT2A
Ceramic Capacitors 06035A150JAT2A
CAP CER 15PF 50V C0G/NP0 0603

CAP CER 15PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356314 17C6475 59M4152 06035A150JAT2A 06035A150JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details