Kyocera Corporation Ceramic Capacitors 06035A131JAT2A

Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A131JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A131JAT2A-ND
Ceramic Capacitors 06035A131JAT2A-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

130pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 130Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4237 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 130Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4237
Ceramic Capacitor 130Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4237
CERAMIC CAPACITOR 130PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:130pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 130PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:130pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035A131JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A131JAT2A
Capacitors - Ceramic Capacitors 06035A131JAT2A
CAP CER 130PF 50V NP0 0603

CAP CER 130PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A131JAT2A-ND 55J4237 06035A131JAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 130Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details