Kyocera Corporation SMD 50V 1000pF Capacitor 06035A102JAT4A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H102JM NEW GLOBAL PN 50V 1000pF A 581-KGM15ACG1H102JM Product overview: 06035A102JAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A102JAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H102JM NEW GLOBAL PN 50V 1000pF A 581-KGM15ACG1H102JM Product overview: 06035A102JAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A102JAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1000pF Capacitor
60-06035A102JAT4A
SMD 50V 1000pF Capacitor 60-06035A102JAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H102JM NEW GLOBAL PN 50V 1000pF A 581-KGM15ACG1H102JM Product overview: 06035A102JAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A102JAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H102JM NEW GLOBAL PN 50V 1000pF A 581-KGM15ACG1H102JM Product overview: 06035A102JAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A102JAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1205688-06035A102JAT4A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1205688-06035A102JAT4A
Capacitors - Ceramic Capacitors 1205688-06035A102JAT4A
Win Source Part Number: 1205688-06035A102JAT 4A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): 06035A102JAT4A.; 06035A102JAT4A/15K; 06035A102JAT4A15K; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Mfr: KYOCERA AVX Other Names: 06035A102JAT4A\\15K, 478-7622-6,478-7622- 2,06035A102JAT4A/15K ,478-7622-1

Win Source Part Number: 1205688-06035A102JAT4A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): 06035A102JAT4A.; 06035A102JAT4A/15K; 06035A102JAT4A15K;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0020
Mfr: KYOCERA AVX
Other Names: 06035A102JAT4A\\15K,478-7622-6,478-7622-2,06035A102JAT4A/15K,478-7622-1

Buy Now Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4210 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4210
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4210
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8082
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8082
CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035A102JAT4A 1205688-06035A102JAT4A 55J4210 66AH8082
Product Name SMD 50V 1000pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers