Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035A102JAT2A

Description
KYOCERA AVX 06035A102JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A102JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349607 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349607
MLCCs - Multilayer Ceramic Capacitors 1349607
KYOCERA AVX 06035A102JAT2A

KYOCERA AVX 06035A102JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356276 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356276
MLCCs - Multilayer Ceramic Capacitors 1356276
KYOCERA AVX 06035A102JAT2A

KYOCERA AVX 06035A102JAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 1000pF Capacitor
60-06035A102JAT2A
SMD 50V 1000pF Capacitor 60-06035A102JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H102JT NEW GLOBAL PN 50V 1000pF A 581-KGM15ACG1H102JT Product overview: 06035A102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A102JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H102JT NEW GLOBAL PN 50V 1000pF A 581-KGM15ACG1H102JT Product overview: 06035A102JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A102JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx - 96M1270 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx
96M1270
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 96M1270
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 92C3552 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
92C3552
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 92C3552
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 19J1961 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
19J1961
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 19J1961
SMD Multilayer Ceramic Capacitor, 1000 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W1386 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W1386
Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W1386
SMD Multilayer Ceramic Capacitor, 1000 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A102JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A102JAT2A
Ceramic Capacitors 06035A102JAT2A
CAP CER 1000PF 50V C0G/NP0 0603

CAP CER 1000PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349607 60-06035A102JAT2A 96M1270 92C3552 19J1961 06035A102JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 50V 1000pF Capacitor Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1000 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details