AVX Corporation Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 06035A102FAT2A.

Description
CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 30AC2629 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
30AC2629
Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 30AC2629
CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2629
Product Name Ceramic Capacitor 1000Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers