Kyocera Corporation Hard To Find - 06035A101JAT2A 06035A101JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1120707-06035A101JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 100pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.analog.com Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1120707-06035A101JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 100pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.analog.com Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 06035A101JAT2A - 1120707-06035A101JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 06035A101JAT2A
1120707-06035A101JAT2A
Hard To Find - 06035A101JAT2A 1120707-06035A101JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1120707-06035A101JAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 100pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.analog.com Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1120707-06035A101JAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 100pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Buy Now
Singapore, Singapore
SMD 50V 100pF Capacitor
60-06035A101JAT2A
SMD 50V 100pF Capacitor 60-06035A101JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H101JT NEW GLOBAL PN 50V 100pF A 581-KGM15ACG1H101JT Product overview: 06035A101JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A101JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H101JT NEW GLOBAL PN 50V 100pF A 581-KGM15ACG1H101JT Product overview: 06035A101JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A101JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356240 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356240
MLCCs - Multilayer Ceramic Capacitors 1356240
KYOCERA AVX 06035A101JAT2A

KYOCERA AVX 06035A101JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349604 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349604
MLCCs - Multilayer Ceramic Capacitors 1349604
KYOCERA AVX 06035A101JAT2A

KYOCERA AVX 06035A101JAT2A

Supplier's Site
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx - 96K4763 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx
96K4763
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 96K4763
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 19C6319 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
19C6319
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 19C6319
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W1385 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W1385
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W1385
SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 68C7034 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
68C7034
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 68C7034
SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035A101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A101JAT2A
Ceramic Capacitors 06035A101JAT2A
CAP CER 100PF 50V C0G/NP0 0603

CAP CER 100PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1120707-06035A101JAT2A 60-06035A101JAT2A 1356240 96K4763 19C6319 95W1385 06035A101JAT2A
Product Name Hard To Find - 06035A101JAT2A SMD 50V 100pF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details